Vishay Precision Group Through Hole Resistors MBB02070C8250FRP00

Description
825 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
825 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC825ZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC825ZTR-ND
Through Hole Resistors BC825ZTR-ND
825 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

825 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 825 Ohm, 600Mw, 1%; Resistance Vishay - 94C2210 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 825 Ohm, 600Mw, 1%; Resistance Vishay
94C2210
Metal Film Resistor, 825 Ohm, 600Mw, 1%; Resistance Vishay 94C2210
METAL FILM RESISTOR, 825 OHM, 600mW, 1%; Resistance:825ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 825 OHM, 600mW, 1%; Resistance:825ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor, 825 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay - 84R1559 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 825 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay
84R1559
Thin Film Resistor, 825 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay 84R1559
THIN FILM RESISTOR, 825 OHM, 600mW, 1%, FULL REEL; Resistance:825ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

THIN FILM RESISTOR, 825 OHM, 600mW, 1%, FULL REEL; Resistance:825ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC825ZTR-ND 94C2210 84R1559
Product Name Through Hole Resistors Metal Film Resistor, 825 Ohm, 600Mw, 1%; Resistance Vishay Thin Film Resistor, 825 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Resistance Range 825 ohms 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details