Vishay Precision Group Through Hole Resistors MBB02070C8200FC100

Description
820 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
820 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3888TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3888TB-ND
Through Hole Resistors BC3888TB-ND
820 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

820 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3888CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3888CT-ND
Through Hole Resistors BC3888CT-ND
820 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

820 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 820R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay - 96Y9388 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
96Y9388
Res, 820R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay 96Y9388
RES, 820R, 1%, 600MW, AXIAL, THIN FILM; Resistance:820ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

RES, 820R, 1%, 600MW, AXIAL, THIN FILM; Resistance:820ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC3888TB-ND 96Y9388
Product Name Through Hole Resistors Res, 820R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leads
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details