Vishay Precision Group Through Hole Resistors MBB02070C7871FRP00

Description
7.87 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
7.87 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC7.87KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC7.87KZTR-ND
Through Hole Resistors BC7.87KZTR-ND
7.87 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

7.87 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 7.87Kohm, 600Mw, 1%; Resistance Vishay - 94C2178 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 7.87Kohm, 600Mw, 1%; Resistance Vishay
94C2178
Metal Film Resistor, 7.87Kohm, 600Mw, 1%; Resistance Vishay 94C2178
METAL FILM RESISTOR, 7.87KOHM, 600mW, 1%; Resistance:7.87kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 7.87KOHM, 600mW, 1%; Resistance:7.87kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 7.87Kohm, 600Mw, 1%; Resistance Vishay - 84R1558 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 7.87Kohm, 600Mw, 1%; Resistance Vishay
84R1558
Resistor, Thin Film, 7.87Kohm, 600Mw, 1%; Resistance Vishay 84R1558
RESISTOR, THIN FILM, 7.87KOHM, 600mW, 1%; Resistance:7.87kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 7.87KOHM, 600mW, 1%; Resistance:7.87kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC7.87KZTR-ND 94C2178 84R1558
Product Name Through Hole Resistors Metal Film Resistor, 7.87Kohm, 600Mw, 1%; Resistance Vishay Resistor, Thin Film, 7.87Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details