Vishay Precision Group Through Hole Resistors MBB02070C7501FRP00

Description
7.5 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBB02070C7501FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C7501FRP00TR-ND
Through Hole Resistors 56-MBB02070C7501FRP00TR-ND
7.5 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

7.5 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBB02070C7501FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C7501FRP00CT-ND
Through Hole Resistors 56-MBB02070C7501FRP00CT-ND
RES 7.5K OHM 0.6W 1% AXIAL

RES 7.5K OHM 0.6W 1% AXIAL

Buy Now Datasheet
Metal Film Resistor, 7.5Kohm, 600Mw, 1%; Resistance Vishay - 74C0225 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 7.5Kohm, 600Mw, 1%; Resistance Vishay
74C0225
Metal Film Resistor, 7.5Kohm, 600Mw, 1%; Resistance Vishay 74C0225
METAL FILM RESISTOR, 7.5KOHM, 600mW, 1%; Resistance:7.5kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 7.5KOHM, 600mW, 1%; Resistance:7.5kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 7.5Kohm, 600Mw, 1%; No. Of Pins Vishay - 84R1557 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 7.5Kohm, 600Mw, 1%; No. Of Pins Vishay
84R1557
Resistor, Thin Film, 7.5Kohm, 600Mw, 1%; No. Of Pins Vishay 84R1557
RESISTOR, THIN FILM, 7.5KOHM, 600mW, 1%; No. of Pins:2; Power Rating:600mW; Resistance:7.5kohm; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Series:MBB; Temperature Coefficient:± 50ppm/K; Voltage Rating:350V RoHS Compliant: Yes

RESISTOR, THIN FILM, 7.5KOHM, 600mW, 1%; No. of Pins:2; Power Rating:600mW; Resistance:7.5kohm; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Series:MBB; Temperature Coefficient:± 50ppm/K; Voltage Rating:350V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-MBB02070C7501FRP00TR-ND 74C0225 84R1557
Product Name Through Hole Resistors Metal Film Resistor, 7.5Kohm, 600Mw, 1%; Resistance Vishay Resistor, Thin Film, 7.5Kohm, 600Mw, 1%; No. Of Pins Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details