Vishay Intertechnology, Inc. Through-Hole 600mW Resistor MBB02070C7322FC100

Description
Metal Film Resistors - Through Hole 600mW 73.2K ohm 1% Product overview: MBB02070C7322FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 600mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C7322FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 600mW 73.2K ohm 1% Product overview: MBB02070C7322FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 600mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C7322FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 600mW Resistor - 53-MBB02070C7322FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 600mW Resistor
53-MBB02070C7322FC100
Through-Hole 600mW Resistor 53-MBB02070C7322FC100
Metal Film Resistors - Through Hole 600mW 73.2K ohm 1% Product overview: MBB02070C7322FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 600mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C7322FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 600mW 73.2K ohm 1% Product overview: MBB02070C7322FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 600mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C7322FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-MBB02070C7322FC100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C7322FC100TB-ND
Through Hole Resistors 56-MBB02070C7322FC100TB-ND
73.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

73.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBB02070C7322FC100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C7322FC100CT-ND
Through Hole Resistors 56-MBB02070C7322FC100CT-ND
RES 73.2K OHM 0.6W 1% AXIAL

RES 73.2K OHM 0.6W 1% AXIAL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-MBB02070C7322FC100 56-MBB02070C7322FC100TB-ND
Product Name Through-Hole 600mW Resistor Through Hole Resistors
Technology / Construction Metal Film MetalFilm
Mounting / Packaging 2.5 mm x 6.5 mm Axial
Resistance Range 73200 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details