Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000427-MBB02070C348
Termination: Axial
Length: 6.5 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Military Standard: Not
Composition: Thin Film
Resistance: 34.8 kΩ
Diameter: 2.5 mm
Categories: OEM Parts(M-N)
Case / Package: Conformal
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1000427-MBB02070C3482FCT00 |
| Product Name | OEM Parts - OEM Parts (M - N) - MBB02070C3482FCT00 |