Vishay Intertechnology, Inc. Through Hole Resistors - MBB02070C3341DC100 MBB02070C3341DC100

Description
Manufacturer: Vishay BC Components Win Source Part Number: 763282-MBB02070C3341 DC100 Series: MBB/SMA 0207 - Professional Packaging: Tape in Box Operating Temperature Range: -55°C ~ 155°C Package: Axial Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Resistance (Ohms): 3.34k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay BC Components Win Source Part Number: 763282-MBB02070C3341 DC100 Series: MBB/SMA 0207 - Professional Packaging: Tape in Box Operating Temperature Range: -55°C ~ 155°C Package: Axial Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Resistance (Ohms): 3.34k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - MBB02070C3341DC100
763282-MBB02070C3341DC100
Through Hole Resistors - MBB02070C3341DC100 763282-MBB02070C3341DC100
Manufacturer: Vishay BC Components Win Source Part Number: 763282-MBB02070C3341 DC100 Series: MBB/SMA 0207 - Professional Packaging: Tape in Box Operating Temperature Range: -55°C ~ 155°C Package: Axial Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Resistance (Ohms): 3.34k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 763282-MBB02070C3341DC100
Series: MBB/SMA 0207 - Professional
Packaging: Tape in Box
Operating Temperature Range: -55°C ~ 155°C
Package: Axial
Tolerance: ±0.5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Resistance (Ohms): 3.34k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
0.6W Resistor - 53-MBB02070C3341DC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 3.34K OHM 0.6W 0.5% AXIAL Product overview: MBB02070C3341DC100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C3341DC10 0 can be used for catalog matching and distributor lookup.

RES 3.34K OHM 0.6W 0.5% AXIAL Product overview: MBB02070C3341DC100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C3341DC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 763282-MBB02070C3341DC100 53-MBB02070C3341DC100
Product Name Through Hole Resistors - MBB02070C3341DC100 0.6W Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Resistance Range 3340 ohms 3340 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details