Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C3012FRP00

Description
30.1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
30.1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC30.1KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC30.1KZTR-ND
Through Hole Resistors BC30.1KZTR-ND
30.1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

30.1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 30.1Kohm, 600Mw, 1%; Resistance Vishay - 74C0209 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 30.1Kohm, 600Mw, 1%; Resistance Vishay
74C0209
Metal Film Resistor, 30.1Kohm, 600Mw, 1%; Resistance Vishay 74C0209
METAL FILM RESISTOR, 30.1KOHM, 600mW, 1%; Resistance:30.1kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 30.1KOHM, 600mW, 1%; Resistance:30.1kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 30.1Kohm, 600Mw, 1%; Resistance Vishay - 84R1540 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 30.1Kohm, 600Mw, 1%; Resistance Vishay
84R1540
Resistor, Thin Film, 30.1Kohm, 600Mw, 1%; Resistance Vishay 84R1540
RESISTOR, THIN FILM, 30.1KOHM, 600mW, 1%; Resistance:30.1kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 30.1KOHM, 600mW, 1%; Resistance:30.1kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC30.1KZTR-ND 74C0209 84R1540
Product Name Through Hole Resistors Metal Film Resistor, 30.1Kohm, 600Mw, 1%; Resistance Vishay Resistor, Thin Film, 30.1Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details