Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C3004FC100

Description
3 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
3 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBB02070C3004FC100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C3004FC100TB-ND
Through Hole Resistors 56-MBB02070C3004FC100TB-ND
3 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

3 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBB02070C3004FC100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C3004FC100CT-ND
Through Hole Resistors 56-MBB02070C3004FC100CT-ND
3 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

3 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole 0.6W Resistor - 53-MBB02070C3004FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6W Resistor
53-MBB02070C3004FC100
Through-Hole 0.6W Resistor 53-MBB02070C3004FC100
Metal Film Resistors - Through Hole 0.6W 3Mohms 1% 50ppm Product overview: MBB02070C3004FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C3004FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 0.6W 3Mohms 1% 50ppm Product overview: MBB02070C3004FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C3004FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 3M, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 33AK3244 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
33AK3244
Res, 3M, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay 33AK3244
RES, 3M, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 3M, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-MBB02070C3004FC100TB-ND 53-MBB02070C3004FC100 33AK3244
Product Name Through Hole Resistors Through-Hole 0.6W Resistor Res, 3M, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial 2.5 mm x 6.5 mm
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers