27.4 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
METAL FILM RESISTOR, 27.4KOHM, 600mW, 1%; Resistance:27.4kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | BC27.4KZTR-ND | 94C1992 |
| Product Name | Through Hole Resistors | Metal Film Resistor, 27.4Kohm, 600Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial | Axial Leaded |
| Tolerance | 1 +/- % | 1 +/- % |