Vishay Precision Group Through Hole Resistors MBB02070C2740FRP00

Description
274 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
274 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBB02070C2740FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C2740FRP00TR-ND
Through Hole Resistors 56-MBB02070C2740FRP00TR-ND
274 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

274 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBB02070C2740FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C2740FRP00CT-ND
Through Hole Resistors 56-MBB02070C2740FRP00CT-ND
RES 274 OHM 0.6W 1% AXIAL

RES 274 OHM 0.6W 1% AXIAL

Buy Now Datasheet
Metal Film Resistor, 274 Ohm, 600Mw, 1%; Resistance Vishay - 94C1995 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 274 Ohm, 600Mw, 1%; Resistance Vishay
94C1995
Metal Film Resistor, 274 Ohm, 600Mw, 1%; Resistance Vishay 94C1995
METAL FILM RESISTOR, 274 OHM, 600mW, 1%; Resistance:274ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 274 OHM, 600mW, 1%; Resistance:274ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MBB02070C2740FRP00TR-ND 94C1995
Product Name Through Hole Resistors Metal Film Resistor, 274 Ohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 274 ohms 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details