270 mOhms ±5% 0.6W Through Hole Resistor Axial Metal Film
Metal Film Resistors - Through Hole MBB/SMA 0207-50 5% CT R27 Product overview: MBB02070C2707JCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2707JCT0
Win Source Part Number: 1109286-MBB02070C270
Category: Resistors>Through Hole Resistors
Series: MBB/SMA 0207 - Professional
Package: Tape & Box (TB)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 270 mOhms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/B
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MBB02070C2707JCT00-ND | 53-MBB02070C2707JCT00 | 1109286-MBB02070C2707JCT00 |
| Product Name | Through Hole Resistors | Through-Hole Resistor | Resistors - Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | Metal Film | MetalFilm |
| Mounting / Packaging | Axial | 2.5 mm x 6.5 mm | |
| Resistance Range | 0.2700 ohms | 0.2700 ohms | 0.2700 ohms |