Vishay Precision Group Through Hole Resistors MBB02070C2700FCT00

Description
270 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
270 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3709TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3709TB-ND
Through Hole Resistors BC3709TB-ND
270 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

270 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3709CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3709CT-ND
Through Hole Resistors BC3709CT-ND
270 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

270 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - MBB02070C2700FCT00
1072363-MBB02070C2700FCT00
Through Hole Resistors - MBB02070C2700FCT00 1072363-MBB02070C2700FCT00
Manufacturer: Vishay Win Source Part Number: 1072363-MBB02070C270 0FCT00 Packaging: AMMO PACKAGE Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Resistance (Ohms): 270 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1072363-MBB02070C2700FCT00
Packaging: AMMO PACKAGE
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Resistance (Ohms): 270
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Through Hole Resistors - 5064885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5064885
Through Hole Resistors 5064885
Vishay MBB02070C2700FCT00 Resistor

Vishay MBB02070C2700FCT00 Resistor

Supplier's Site
Through Hole Resistors - 5064885P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5064885P
Through Hole Resistors 5064885P
Vishay MBB02070C2700FCT00 Resistor

Vishay MBB02070C2700FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1727361 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1727361
Through Hole Resistors 1727361
Vishay MBB02070C2700FCT00 Resistor

Vishay MBB02070C2700FCT00 Resistor

Supplier's Site
Through-Hole 0.6W 270ohm Resistor - 53-MBB02070C2700FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6W 270ohm Resistor
53-MBB02070C2700FCT00
Through-Hole 0.6W 270ohm Resistor 53-MBB02070C2700FCT00
Metal Film Resistors - Through Hole 0.6W 270ohm 1% 50ppm Product overview: MBB02070C2700FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 270ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 270ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2700FCT0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 0.6W 270ohm 1% 50ppm Product overview: MBB02070C2700FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 270ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 270ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2700FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 270R, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6210
Res, 270R, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6210
RES, 270R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 270R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number BC3709TB-ND 1072363-MBB02070C2700FCT00 5064885 5064885P 1727361 53-MBB02070C2700FCT00 84AH6210
Product Name Through Hole Resistors Through Hole Resistors - MBB02070C2700FCT00 Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 0.6W 270ohm Resistor Res, 270R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm; Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film Metal Film MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details