Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C2700FC100

Description
270 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
270 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3708TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3708TB-ND
Through Hole Resistors BC3708TB-ND
270 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

270 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3708CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3708CT-ND
Through Hole Resistors BC3708CT-ND
270 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

270 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374922-MBB02070C2700FC100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374922-MBB02070C2700FC100
Resistors - Through Hole Resistors 1374922-MBB02070C2700FC100
Win Source Part Number: 1374922-MBB02070C270 0FC100 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MBB/SMA 0207 - Professional Features: Automotive AEC-Q200 Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 270 Ohms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374922-MBB02070C2700FC100
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MBB/SMA 0207 - Professional
Features: Automotive AEC-Q200
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 270 Ohms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through-Hole 6w Resistor - 53-MBB02070C2700FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C2700FC100
Through-Hole 6w Resistor 53-MBB02070C2700FC100
Metal Film Resistors - Through Hole .6w 270ohms 1% Product overview: MBB02070C2700FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2700FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 270ohms 1% Product overview: MBB02070C2700FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2700FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 270R, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6211 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6211
Res, 270R, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6211
RES, 270R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 270R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC3708TB-ND 1374922-MBB02070C2700FC100 53-MBB02070C2700FC100 84AH6211
Product Name Through Hole Resistors Resistors - Through Hole Resistors Through-Hole 6w Resistor Res, 270R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial 2.5 mm x 6.5 mm
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers