Vishay Precision Group Through Hole Resistors MBB02070C2491FCT00

Description
2.49 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
2.49 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3704TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3704TB-ND
Through Hole Resistors BC3704TB-ND
2.49 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2.49 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3704CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3704CT-ND
Through Hole Resistors BC3704CT-ND
2.49 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2.49 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 4778038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4778038
Through Hole Resistors 4778038
Vishay MBB02070C2491FCT00 Resistor

Vishay MBB02070C2491FCT00 Resistor

Supplier's Site
Through Hole Resistors - 4778038P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4778038P
Through Hole Resistors 4778038P
Vishay MBB02070C2491FCT00 Resistor

Vishay MBB02070C2491FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1667968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667968
Through Hole Resistors 1667968
Vishay MBB02070C2491FCT00 Resistor

Vishay MBB02070C2491FCT00 Resistor

Supplier's Site
Res, 2.49K, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6209 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.49K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6209
Res, 2.49K, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6209
RES, 2.49K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 2.49K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number BC3704TB-ND 4778038 4778038P 1667968 84AH6209
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 2.49K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin film Thin Film (Chip); Thin Film Thin film MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads; Axial ThroughHole ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details