Vishay Precision Group Through Hole Resistors MBB02070C2490FRP00

Description
249 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
249 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC249ZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC249ZTR-ND
Through Hole Resistors BC249ZTR-ND
249 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

249 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC249ZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC249ZCT-ND
Through Hole Resistors BC249ZCT-ND
249 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

249 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 249 Ohm, 600Mw, 1%; Resistance Vishay - 04H6868 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 249 Ohm, 600Mw, 1%; Resistance Vishay
04H6868
Metal Film Resistor, 249 Ohm, 600Mw, 1%; Resistance Vishay 04H6868
METAL FILM RESISTOR, 249 OHM, 600mW, 1%; Resistance:249ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 249 OHM, 600mW, 1%; Resistance:249ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor, 249 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay - 84R1535 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 249 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay
84R1535
Thin Film Resistor, 249 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay 84R1535
THIN FILM RESISTOR, 249 OHM, 600mW, 1%, FULL REEL; Resistance:249ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

THIN FILM RESISTOR, 249 OHM, 600mW, 1%, FULL REEL; Resistance:249ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC249ZTR-ND 04H6868 84R1535
Product Name Through Hole Resistors Metal Film Resistor, 249 Ohm, 600Mw, 1%; Resistance Vishay Thin Film Resistor, 249 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Resistance Range 249 ohms 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details