Vishay Precision Group Through Hole Resistors MBB02070C2431FCT00

Description
2.43 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
2.43 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBB02070C2431FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C2431FCT00CT-ND
Through Hole Resistors 56-MBB02070C2431FCT00CT-ND
2.43 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2.43 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBB02070C2431FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C2431FCT00TB-ND
Through Hole Resistors 56-MBB02070C2431FCT00TB-ND
2.43 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2.43 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1325817-MBB02070C2431FCT00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325817-MBB02070C2431FCT00
Resistors - Through Hole Resistors 1325817-MBB02070C2431FCT00
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325817-MBB02070C243 1FCT00 Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Features: Automotive AEC-Q200 Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 2.43 kOhms Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: BC3700TB,MBB02070C24 31FCT00-ND,BC3700CT RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1325817-MBB02070C2431FCT00
Category: Resistors>Through Hole Resistors
Packaging: Cut Tape (CT),Tape & Box (TB)
Features: Automotive AEC-Q200
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 2.43 kOhms
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: BC3700TB,MBB02070C2431FCT00-ND,BC3700CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Through Hole Resistors - 4778022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4778022
Through Hole Resistors 4778022
Vishay MBB02070C2431FCT00 Resistor

Vishay MBB02070C2431FCT00 Resistor

Supplier's Site
Through-Hole 0.6W 2.43Kohm Resistor - 53-MBB02070C2431FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6W 2.43Kohm Resistor
53-MBB02070C2431FCT00
Through-Hole 0.6W 2.43Kohm Resistor 53-MBB02070C2431FCT00
Metal Film Resistors - Through Hole 0.6W 2.43Kohm 1% 50ppm Product overview: MBB02070C2431FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 2.43Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 2.43Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2431FCT0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 0.6W 2.43Kohm 1% 50ppm Product overview: MBB02070C2431FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 2.43Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 2.43Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2431FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 2K43, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 33AK3238 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
33AK3238
Res, 2K43, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay 33AK3238
RES, 2K43, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 2K43, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 56-MBB02070C2431FCT00CT-ND 1325817-MBB02070C2431FCT00 4778022 53-MBB02070C2431FCT00 33AK3238
Product Name Through Hole Resistors Resistors - Through Hole Resistors Through Hole Resistors Through-Hole 0.6W 2.43Kohm Resistor Res, 2K43, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin film Metal Film MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers