The Vishay resistor with part number 84AH6207 is a metal film axial resistor with a resistance value of 2.4 ohms and a power rating of 0.6 watts. It is designed for general-purpose applications in professional electronics, including industrial, telecommunication, automotive, and medical equipment. The resistor features a temperature coefficient of ±50 ppm/K and is available with a tolerance of ±5%. It operates effectively within a temperature range of -55 °C to 155 °C and has a maximum operating voltage of 350 V. The product is RoHS compliant, ensuring it meets environmental standards. This resistor is suitable for applications where reliability and stability are critical.
2.4 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
2.4 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
RES, 2.4R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | BC3698TB-ND | 84AH6207 |
| Product Name | Through Hole Resistors | Res, 2.4R, 0.6W, Axial, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial | |
| Resistance Range | 2.4 ohms |