Manufacturer: Vishay
Win Source Part Number: 1072362-MBB02070C240
Packaging: AMMO PACKAGE
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Resistance (Ohms): 24k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
24 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
24 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Metal Film Resistors - Through Hole 0.6W 24Kohm 1% 50ppm Product overview: MBB02070C2402FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 24Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 24Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2402FCT0
Res Thin Film 24K Ohm 1% 0.6W ±50ppm/C Conformal Coated AXL Automotive Ammo Pack
RES, 24K, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1072362-MBB02070C2402FCT00 | BC3696TB-ND | 53-MBB02070C2402FCT00 | 886-MBB02070C2402FCT00 | 33AK3236 |
| Product Name | Through Hole Resistors - MBB02070C2402FCT00 | Through Hole Resistors | Through-Hole 0.6W 24Kohm Resistor | Res Thin Film 24K Ohm 1% 0.6W ±50ppm/C Conformal Coated AXL Automotive Ammo Pack | Res, 24K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | MetalFilm; Thin Film (Chip) | MetalFilm | Metal Film | MetalFilm; Thin Film (Chip); Metal Film | MetalFilm |
| Resistance Range | 24000 ohms | 24000 ohms | 24000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 0.6000 watts | 0.6000 watts | 0.6000 watts |