Vishay Precision Group Through Hole Resistors MBB02070C2219FCT00

Description
22.1 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
22.1 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3691TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3691TB-ND
Through Hole Resistors BC3691TB-ND
22.1 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

22.1 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3691CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3691CT-ND
Through Hole Resistors BC3691CT-ND
22.1 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

22.1 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole 6w Resistor - 53-MBB02070C2219FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C2219FCT00
Through-Hole 6w Resistor 53-MBB02070C2219FCT00
Metal Film Resistors - Through Hole .6w 22.1ohms 1% Product overview: MBB02070C2219FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2219FCT0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 22.1ohms 1% Product overview: MBB02070C2219FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2219FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 22.1R, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22.1R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6204
Res, 22.1R, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6204
RES, 22.1R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 22.1R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC3691TB-ND 53-MBB02070C2219FCT00 84AH6204
Product Name Through Hole Resistors Through-Hole 6w Resistor Res, 22.1R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial 2.5 mm x 6.5 mm
Resistance Range 22.1 ohms 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers