Vishay Precision Group Through Hole Resistors MBB02070C2211FRP00

Description
2.21 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
2.21 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC2.21KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC2.21KZTR-ND
Through Hole Resistors BC2.21KZTR-ND
2.21 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2.21 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.21Kohm, 600Mw, ±1%, Full Reel; Resistance Vishay - 47M0959 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.21Kohm, 600Mw, ±1%, Full Reel; Resistance Vishay
47M0959
Metal Film Resistor, 2.21Kohm, 600Mw, ±1%, Full Reel; Resistance Vishay 47M0959
METAL FILM RESISTOR, 2.21KOHM, 600mW, ±1%, FULL REEL; Resistance:2.21kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 2.21KOHM, 600mW, ±1%, FULL REEL; Resistance:2.21kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistor, 2.21Kohm, 600Mw, 1%; Resistance Vishay - 94C1931 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.21Kohm, 600Mw, 1%; Resistance Vishay
94C1931
Metal Film Resistor, 2.21Kohm, 600Mw, 1%; Resistance Vishay 94C1931
METAL FILM RESISTOR, 2.21KOHM, 600mW, 1%; Resistance:2.21kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.21KOHM, 600mW, 1%; Resistance:2.21kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC2.21KZTR-ND 47M0959 94C1931
Product Name Through Hole Resistors Metal Film Resistor, 2.21Kohm, 600Mw, ±1%, Full Reel; Resistance Vishay Metal Film Resistor, 2.21Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details