Vishay Precision Group Through Hole Resistors MBB02070C2210FRP00

Description
221 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
221 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC221ZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC221ZTR-ND
Through Hole Resistors BC221ZTR-ND
221 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

221 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 221 Ohm, 600Mw, 1%; Resistance Vishay - 94C1962 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 221 Ohm, 600Mw, 1%; Resistance Vishay
94C1962
Metal Film Resistor, 221 Ohm, 600Mw, 1%; Resistance Vishay 94C1962
METAL FILM RESISTOR, 221 OHM, 600mW, 1%; Resistance:221ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 221 OHM, 600mW, 1%; Resistance:221ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 221 Ohm, 600Mw, 1%; Resistance Vishay - 84R1534 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 221 Ohm, 600Mw, 1%; Resistance Vishay
84R1534
Resistor, Thin Film, 221 Ohm, 600Mw, 1%; Resistance Vishay 84R1534
RESISTOR, THIN FILM, 221 OHM, 600mW, 1%; Resistance:221ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 221 OHM, 600mW, 1%; Resistance:221ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC221ZTR-ND 94C1962 84R1534
Product Name Through Hole Resistors Metal Film Resistor, 221 Ohm, 600Mw, 1%; Resistance Vishay Resistor, Thin Film, 221 Ohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Resistance Range 221 ohms 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers