Win Source Part Number: 1374303-MBB02070C220
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: MBB/SMA 0207 - Professional
Features: Automotive AEC-Q200
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 22 Ohms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
Metal Film Resistors - Through Hole .6w 22ohms 1% Product overview: MBB02070C2209FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2209FCT0
22 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
22 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Vishay MBB02070C2209FCT00 Resistor
Vishay MBB02070C2209FCT00 Resistor
Vishay MBB02070C2209FCT00 Resistor
RES, 22R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES
Plugin Through Hole Resistors ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1374303-MBB02070C2209FCT00 | 53-MBB02070C2209FCT00 | BC3680TB-ND | 5064627 | 5064627P | 1667752 | 84AH6197 | 17930-MBB02070C2209FCT00 |
| Product Name | Resistors - Through Hole Resistors | Through-Hole 6w Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 22R, 0.6W, Axial, Metal Film Rohs Compliant Vishay | Plugin Through Hole Resistors ROHS |
| Technology / Construction | MetalFilm | Metal Film | MetalFilm | Thin film | Thin Film (Chip); Thin Film | Thin film | MetalFilm | |
| Resistance Range | 22 ohms | 22 ohms | 22 ohms | 22 ohms | ||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |||||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |||||
| Power Rating | 0.6000 watts | 0.6000 watts | 0.6000 watts |