Vishay Precision Group Through Hole Resistors MBB02070C2204FRP00

Description
RES 2.2M OHM 0.6W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.2M OHM 0.6W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBB02070C2204FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C2204FRP00CT-ND
Through Hole Resistors 56-MBB02070C2204FRP00CT-ND
RES 2.2M OHM 0.6W 1% AXIAL

RES 2.2M OHM 0.6W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-MBB02070C2204FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C2204FRP00TR-ND
Through Hole Resistors 56-MBB02070C2204FRP00TR-ND
2.2 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2.2 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.2Mohm, 600Mw, 1%; Resistance Vishay - 94C1942 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.2Mohm, 600Mw, 1%; Resistance Vishay
94C1942
Metal Film Resistor, 2.2Mohm, 600Mw, 1%; Resistance Vishay 94C1942
METAL FILM RESISTOR, 2.2MOHM, 600mW, 1%; Resistance:2.2Mohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.2MOHM, 600mW, 1%; Resistance:2.2Mohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor, 2.2Mohm, 600Mw, 1%, Full Reel; Resistance Vishay - 84R1533 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 2.2Mohm, 600Mw, 1%, Full Reel; Resistance Vishay
84R1533
Thin Film Resistor, 2.2Mohm, 600Mw, 1%, Full Reel; Resistance Vishay 84R1533
THIN FILM RESISTOR, 2.2MOHM, 600mW, 1%, FULL REEL; Resistance:2.2Mohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

THIN FILM RESISTOR, 2.2MOHM, 600mW, 1%, FULL REEL; Resistance:2.2Mohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-MBB02070C2204FRP00CT-ND 94C1942 84R1533
Product Name Through Hole Resistors Metal Film Resistor, 2.2Mohm, 600Mw, 1%; Resistance Vishay Thin Film Resistor, 2.2Mohm, 600Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details