Vishay Precision Group Through Hole Resistors MBB02070C2200FCT00

Description
220 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3666TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3666TB-ND
Through Hole Resistors BC3666TB-ND
220 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

220 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3666CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3666CT-ND
Through Hole Resistors BC3666CT-ND
220 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

220 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374699-MBB02070C2200FCT00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374699-MBB02070C2200FCT00
Resistors - Through Hole Resistors 1374699-MBB02070C2200FCT00
Win Source Part Number: 1374699-MBB02070C220 0FCT00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MBB/SMA 0207 - Professional Features: Automotive AEC-Q200 Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 220 Ohms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374699-MBB02070C2200FCT00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MBB/SMA 0207 - Professional
Features: Automotive AEC-Q200
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 220 Ohms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through Hole Resistors - 5064863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5064863
Through Hole Resistors 5064863
Vishay MBB02070C2200FCT00 Resistor

Vishay MBB02070C2200FCT00 Resistor

Supplier's Site
Through Hole Resistors - 5064863P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5064863P
Through Hole Resistors 5064863P
Vishay MBB02070C2200FCT00 Resistor

Vishay MBB02070C2200FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1667771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667771
Through Hole Resistors 1667771
Vishay MBB02070C2200FCT00 Resistor

Vishay MBB02070C2200FCT00 Resistor

Supplier's Site
Through-Hole 6w Resistor - 53-MBB02070C2200FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C2200FCT00
Through-Hole 6w Resistor 53-MBB02070C2200FCT00
Metal Film Resistors - Through Hole .6w 220ohms 1% Product overview: MBB02070C2200FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2200FCT0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 220ohms 1% Product overview: MBB02070C2200FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2200FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 220R, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6191
Res, 220R, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6191
RES, 220R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 220R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number BC3666TB-ND 1374699-MBB02070C2200FCT00 5064863 5064863P 1667771 53-MBB02070C2200FCT00 84AH6191
Product Name Through Hole Resistors Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 6w Resistor Res, 220R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin film Thin Film (Chip); Thin Film Thin film Metal Film MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads; Axial ThroughHole ThroughHole 2.5 mm x 6.5 mm
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details