Vishay Precision Group Through Hole Resistors MBB02070C2151FRP00

Description
2.15 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
2.15 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC2.15KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC2.15KZTR-ND
Through Hole Resistors BC2.15KZTR-ND
2.15 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2.15 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.15Kohm, 600Mw, 1%; Resistance Vishay - 94C1930 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.15Kohm, 600Mw, 1%; Resistance Vishay
94C1930
Metal Film Resistor, 2.15Kohm, 600Mw, 1%; Resistance Vishay 94C1930
METAL FILM RESISTOR, 2.15KOHM, 600mW, 1%; Resistance:2.15kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.15KOHM, 600mW, 1%; Resistance:2.15kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 2.15Kohm, 600Mw, 1%, Full Reel; Resistance Vishay - 28X2095 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.15Kohm, 600Mw, 1%, Full Reel; Resistance Vishay
28X2095
Metal Film Resistor, 2.15Kohm, 600Mw, 1%, Full Reel; Resistance Vishay 28X2095
METAL FILM RESISTOR, 2.15KOHM, 600mW, 1%, FULL REEL; Resistance:2.15kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 2.15KOHM, 600mW, 1%, FULL REEL; Resistance:2.15kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC2.15KZTR-ND 94C1930
Product Name Through Hole Resistors Metal Film Resistor, 2.15Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details