Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C2101FRP00

Description
2.1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
2.1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC2.10KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC2.10KZTR-ND
Through Hole Resistors BC2.10KZTR-ND
2.1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2.1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.1Kohm, 600Mw, 1%; Resistance Vishay - 74C0196 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.1Kohm, 600Mw, 1%; Resistance Vishay
74C0196
Metal Film Resistor, 2.1Kohm, 600Mw, 1%; Resistance Vishay 74C0196
METAL FILM RESISTOR, 2.1KOHM, 600mW, 1%; Resistance:2.1kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.1KOHM, 600mW, 1%; Resistance:2.1kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor, 2.1Kohm, 600Mw, 1%, Full Reel; Resistance Vishay - 84R1532 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 2.1Kohm, 600Mw, 1%, Full Reel; Resistance Vishay
84R1532
Thin Film Resistor, 2.1Kohm, 600Mw, 1%, Full Reel; Resistance Vishay 84R1532
THIN FILM RESISTOR, 2.1KOHM, 600mW, 1%, FULL REEL; Resistance:2.1kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

THIN FILM RESISTOR, 2.1KOHM, 600mW, 1%, FULL REEL; Resistance:2.1kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC2.10KZTR-ND 74C0196 84R1532
Product Name Through Hole Resistors Metal Film Resistor, 2.1Kohm, 600Mw, 1%; Resistance Vishay Thin Film Resistor, 2.1Kohm, 600Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details