Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C2009FRP00

Description
20 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
20 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC20.0ZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC20.0ZTR-ND
Through Hole Resistors BC20.0ZTR-ND
20 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

20 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 20 Ohm, 600Mw, 1%; Resistance Vishay - 94C1944 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20 Ohm, 600Mw, 1%; Resistance Vishay
94C1944
Metal Film Resistor, 20 Ohm, 600Mw, 1%; Resistance Vishay 94C1944
METAL FILM RESISTOR, 20 OHM, 600mW, 1%; Resistance:20ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 20 OHM, 600mW, 1%; Resistance:20ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 20 Ohm, 600Mw, ±1%, Full Reel; Resistance Vishay - 53R7146 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20 Ohm, 600Mw, ±1%, Full Reel; Resistance Vishay
53R7146
Metal Film Resistor, 20 Ohm, 600Mw, ±1%, Full Reel; Resistance Vishay 53R7146
METAL FILM RESISTOR, 20 OHM, 600mW, ±1%, FULL REEL; Resistance:20ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

METAL FILM RESISTOR, 20 OHM, 600mW, ±1%, FULL REEL; Resistance:20ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC20.0ZTR-ND 94C1944 53R7146
Product Name Through Hole Resistors Metal Film Resistor, 20 Ohm, 600Mw, 1%; Resistance Vishay Metal Film Resistor, 20 Ohm, 600Mw, ±1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm; Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details