Vishay Precision Group Through Hole Resistors MBB02070C2002FRP00

Description
20 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
20 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC20.0KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC20.0KZTR-ND
Through Hole Resistors BC20.0KZTR-ND
20 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

20 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC20.0KZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC20.0KZCT-ND
Through Hole Resistors BC20.0KZCT-ND
20 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

20 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 20Kohm, 600Mw, 1%; Resistance Vishay - 74C0193 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20Kohm, 600Mw, 1%; Resistance Vishay
74C0193
Metal Film Resistor, 20Kohm, 600Mw, 1%; Resistance Vishay 74C0193
METAL FILM RESISTOR, 20KOHM, 600mW, 1%; Resistance:20kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 20KOHM, 600mW, 1%; Resistance:20kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor, 20Kohm, 600Mw, 1%, Full Reel; Resistance Vishay - 84R1529 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 20Kohm, 600Mw, 1%, Full Reel; Resistance Vishay
84R1529
Thin Film Resistor, 20Kohm, 600Mw, 1%, Full Reel; Resistance Vishay 84R1529
THIN FILM RESISTOR, 20KOHM, 600mW, 1%, FULL REEL; Resistance:20kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

THIN FILM RESISTOR, 20KOHM, 600mW, 1%, FULL REEL; Resistance:20kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site
MBB Series 0.6 W 20 kOhm ±1% ±50 ppm/K Professional Thin Film Leaded Resistor - 886-MBB02070C2002FRP00 - Utmel Electronic Limited
Hong Kong, China
MBB Series 0.6 W 20 kOhm ±1% ±50 ppm/K Professional Thin Film Leaded Resistor
886-MBB02070C2002FRP00
MBB Series 0.6 W 20 kOhm ±1% ±50 ppm/K Professional Thin Film Leaded Resistor 886-MBB02070C2002FRP00
MBB Series 0.6 W 20 kOhm ±1% ±50 ppm/K Professional Thin Film Leaded Resistor

MBB Series 0.6 W 20 kOhm ±1% ±50 ppm/K Professional Thin Film Leaded Resistor

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number BC20.0KZTR-ND 74C0193 84R1529 886-MBB02070C2002FRP00
Product Name Through Hole Resistors Metal Film Resistor, 20Kohm, 600Mw, 1%; Resistance Vishay Thin Film Resistor, 20Kohm, 600Mw, 1%, Full Reel; Resistance Vishay MBB Series 0.6 W 20 kOhm ±1% ±50 ppm/K Professional Thin Film Leaded Resistor
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging Axial Axial Leaded Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details