Vishay Precision Group Through-Hole 6w Resistor MBB02070C2002FCT00

Description
Metal Film Resistors - Through Hole .6w 20Kohms 1% Product overview: MBB02070C2002FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2002FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole .6w 20Kohms 1% Product overview: MBB02070C2002FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2002FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 6w Resistor - 53-MBB02070C2002FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C2002FCT00
Through-Hole 6w Resistor 53-MBB02070C2002FCT00
Metal Film Resistors - Through Hole .6w 20Kohms 1% Product overview: MBB02070C2002FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2002FCT0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 20Kohms 1% Product overview: MBB02070C2002FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C2002FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1325908-MBB02070C2002FCT00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325908-MBB02070C2002FCT00
Resistors - Through Hole Resistors 1325908-MBB02070C2002FCT00
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325908-MBB02070C200 2FCT00 Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Features: Automotive AEC-Q200 Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 20 kOhms Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: BC3655TB,BC3655CT,MB B02070C2002FCT00-ND RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1325908-MBB02070C2002FCT00
Category: Resistors>Through Hole Resistors
Packaging: Cut Tape (CT),Tape & Box (TB)
Features: Automotive AEC-Q200
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 20 kOhms
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: BC3655TB,BC3655CT,MBB02070C2002FCT00-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Through Hole Resistors - BC3655TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3655TB-ND
Through Hole Resistors BC3655TB-ND
20 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

20 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3655CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3655CT-ND
Through Hole Resistors BC3655CT-ND
20 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

20 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 4778347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4778347
Through Hole Resistors 4778347
Vishay MBB02070C2002FCT00 Resistor

Vishay MBB02070C2002FCT00 Resistor

Supplier's Site
Through Hole Resistors - 4778347P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4778347P
Through Hole Resistors 4778347P
Vishay MBB02070C2002FCT00 Resistor

Vishay MBB02070C2002FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1667969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667969
Through Hole Resistors 1667969
Vishay MBB02070C2002FCT00 Resistor

Vishay MBB02070C2002FCT00 Resistor

Supplier's Site
Res, 20K, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6188
Res, 20K, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6188
RES, 20K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 20K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-MBB02070C2002FCT00 1325908-MBB02070C2002FCT00 BC3655TB-ND 4778347 4778347P 1667969 84AH6188
Product Name Through-Hole 6w Resistor Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 20K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Metal Film MetalFilm MetalFilm Thin film Thin Film (Chip); Thin Film Thin film MetalFilm
Mounting / Packaging 2.5 mm x 6.5 mm Axial ThroughHole; Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers