Vishay Precision Group Resistors - Through Hole Resistors MBB02070C2002FC100

Description
Win Source Part Number: 1374934-MBB02070C200 2FC100 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MBB/SMA 0207 - Professional Features: Automotive AEC-Q200 Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 20 kOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active
Request a Quote Datasheet
Description
Win Source Part Number: 1374934-MBB02070C200 2FC100 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MBB/SMA 0207 - Professional Features: Automotive AEC-Q200 Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 20 kOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1374934-MBB02070C2002FC100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374934-MBB02070C2002FC100
Resistors - Through Hole Resistors 1374934-MBB02070C2002FC100
Win Source Part Number: 1374934-MBB02070C200 2FC100 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MBB/SMA 0207 - Professional Features: Automotive AEC-Q200 Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 20 kOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374934-MBB02070C2002FC100
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MBB/SMA 0207 - Professional
Features: Automotive AEC-Q200
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 20 kOhms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through Hole Resistors - BC3654TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3654TB-ND
Through Hole Resistors BC3654TB-ND
20 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

20 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3654CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3654CT-ND
Through Hole Resistors BC3654CT-ND
20 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

20 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 20K, 1%, 600Mw, Axial, Thin Film; Resistance Vishay - 96Y9371 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
96Y9371
Res, 20K, 1%, 600Mw, Axial, Thin Film; Resistance Vishay 96Y9371
RES, 20K, 1%, 600MW, AXIAL, THIN FILM; Resistance:20kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

RES, 20K, 1%, 600MW, AXIAL, THIN FILM; Resistance:20kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1374934-MBB02070C2002FC100 BC3654TB-ND 96Y9371
Product Name Resistors - Through Hole Resistors Through Hole Resistors Res, 20K, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Resistance Range 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details