Vishay Precision Group Through Hole Resistors MBB02070C2000FRP00

Description
200 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC200ZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC200ZTR-ND
Through Hole Resistors BC200ZTR-ND
200 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

200 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC200ZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC200ZCT-ND
Through Hole Resistors BC200ZCT-ND
200 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

200 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 200 Ohm, 600Mw, 1%; Resistance Vishay - 94C1947 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200 Ohm, 600Mw, 1%; Resistance Vishay
94C1947
Metal Film Resistor, 200 Ohm, 600Mw, 1%; Resistance Vishay 94C1947
METAL FILM RESISTOR, 200 OHM, 600mW, 1%; Resistance:200ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 200 OHM, 600mW, 1%; Resistance:200ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 200 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay - 84R1528 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 200 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay
84R1528
Resistor, Thin Film, 200 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay 84R1528
RESISTOR, THIN FILM, 200 OHM, 600mW, 1%, FULL REEL; Resistance:200ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 200 OHM, 600mW, 1%, FULL REEL; Resistance:200ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC200ZTR-ND 94C1947 84R1528
Product Name Through Hole Resistors Metal Film Resistor, 200 Ohm, 600Mw, 1%; Resistance Vishay Resistor, Thin Film, 200 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details