Vishay Precision Group Through Hole Resistors MBB02070C1911FRP00

Description
1.91 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
1.91 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC1.91KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC1.91KZTR-ND
Through Hole Resistors BC1.91KZTR-ND
1.91 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1.91 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.91Kohm, 600Mw, 1%, Full Reel; Resistance Vishay - 94C1813 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.91Kohm, 600Mw, 1%, Full Reel; Resistance Vishay
94C1813
Metal Film Resistor, 1.91Kohm, 600Mw, 1%, Full Reel; Resistance Vishay 94C1813
METAL FILM RESISTOR, 1.91KOHM, 600mW, 1%, FULL REEL; Resistance:1.91kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 1.91KOHM, 600mW, 1%, FULL REEL; Resistance:1.91kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC1.91KZTR-ND 94C1813
Product Name Through Hole Resistors Metal Film Resistor, 1.91Kohm, 600Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details