Vishay Precision Group Through Hole Resistors MBB02070C1822FRP00

Description
18.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
18.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC18.2KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC18.2KZTR-ND
Through Hole Resistors BC18.2KZTR-ND
18.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

18.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistor, Metal Film, 18.2Kohm, 600Mw, 1%, Full Reel; Resistance Vishay - 94C1912 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 18.2Kohm, 600Mw, 1%, Full Reel; Resistance Vishay
94C1912
Resistor, Metal Film, 18.2Kohm, 600Mw, 1%, Full Reel; Resistance Vishay 94C1912
RESISTOR, METAL FILM, 18.2KOHM, 600mW, 1%, FULL REEL; Resistance:18.2kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 18.2KOHM, 600mW, 1%, FULL REEL; Resistance:18.2kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC18.2KZTR-ND 94C1912
Product Name Through Hole Resistors Resistor, Metal Film, 18.2Kohm, 600Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details