Vishay Precision Group Through Hole Resistors MBB02070C1822FC100

Description
18.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
18.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4454CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4454CT-ND
Through Hole Resistors BC4454CT-ND
18.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

18.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4454TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4454TB-ND
Through Hole Resistors BC4454TB-ND
18.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

18.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 18.2K, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6185 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18.2K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6185
Res, 18.2K, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6185
RES, 18.2K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 18.2K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4454CT-ND 84AH6185
Product Name Through Hole Resistors Res, 18.2K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details