Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C1821FC100

Description
1.82 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
1.82 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3646TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3646TB-ND
Through Hole Resistors BC3646TB-ND
1.82 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1.82 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3646CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3646CT-ND
Through Hole Resistors BC3646CT-ND
1.82 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1.82 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 1K82, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 33AK3230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
33AK3230
Res, 1K82, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay 33AK3230
RES, 1K82, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1K82, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC3646TB-ND 33AK3230
Product Name Through Hole Resistors Res, 1K82, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details