Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C1803FC100

Description
180 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
180 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3641TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3641TB-ND
Through Hole Resistors BC3641TB-ND
180 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

180 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3641CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3641CT-ND
Through Hole Resistors BC3641CT-ND
180 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

180 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 180K, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6181
Res, 180K, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6181
RES, 180K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 180K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC3641TB-ND 84AH6181
Product Name Through Hole Resistors Res, 180K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers