Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C1628FC100

Description
1.62 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.62 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MBB02070C1628FC100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MBB02070C1628FC100-ND
Through Hole Resistors MBB02070C1628FC100-ND
1.62 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.62 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
977844-MBB02070C1628FC100
Resistors - Through Hole Resistors 977844-MBB02070C1628FC100
Win Source Part Number: 977844-MBB02070C1628 FC100 Category: Resistors>Through Hole Resistors Series: MBB/SMA 0207 - Professional Package: Tape & Box (TB) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 1.62 Ohms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 977844-MBB02070C1628FC100
Category: Resistors>Through Hole Resistors
Series: MBB/SMA 0207 - Professional
Package: Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1.62 Ohms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Through-Hole Resistor - 53-MBB02070C1628FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBB02070C1628FC100
Through-Hole Resistor 53-MBB02070C1628FC100
Metal Film Resistors - Through Hole MBB/SMA 0207-50 1% C1 1R62 Product overview: MBB02070C1628FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1628FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole MBB/SMA 0207-50 1% C1 1R62 Product overview: MBB02070C1628FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1628FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number MBB02070C1628FC100-ND 977844-MBB02070C1628FC100 53-MBB02070C1628FC100
Product Name Through Hole Resistors Resistors - Through Hole Resistors Through-Hole Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm Metal Film
Mounting / Packaging Axial 2.5 mm x 6.5 mm
Resistance Range 1.62 ohms 1.62 ohms 1.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details