16.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | BC16.2KZTR-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial |
| Tolerance | 1 +/- % |