Vishay Precision Group Through Hole Resistors MBB02070C1620FRP00

Description
162 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
162 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC162ZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC162ZTR-ND
Through Hole Resistors BC162ZTR-ND
162 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

162 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 162 Ohm, 600Mw, 1%; Resistance Vishay - 94C1899 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 162 Ohm, 600Mw, 1%; Resistance Vishay
94C1899
Metal Film Resistor, 162 Ohm, 600Mw, 1%; Resistance Vishay 94C1899
METAL FILM RESISTOR, 162 OHM, 600mW, 1%; Resistance:162ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 162 OHM, 600mW, 1%; Resistance:162ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC162ZTR-ND 94C1899
Product Name Through Hole Resistors Metal Film Resistor, 162 Ohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details