Vishay MBB02070C1608FCT00 Resistor
Vishay MBB02070C1608FCT00 Resistor
Vishay MBB02070C1608FCT00 Resistor
1.6 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
1.6 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 5064374 | 5064374P | 1727394 | BC4452TB-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Metal film | MetalFilm; Metal Film | Metal film | MetalFilm |
| Mounting / Packaging | ThroughHole; Axial Leads; Axial | ThroughHole | ThroughHole | Axial |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 1.6 ohms | 1.6 ohms | ||
| Power Rating | 0.6000 watts | 0.6000 watts |