Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C1509FC100

Description
15 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3625TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3625TB-ND
Through Hole Resistors BC3625TB-ND
15 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

15 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3625CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3625CT-ND
Through Hole Resistors BC3625CT-ND
15 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

15 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole 6w Resistor - 53-MBB02070C1509FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C1509FC100
Through-Hole 6w Resistor 53-MBB02070C1509FC100
Metal Film Resistors - Through Hole .6w 15ohms 1% Product overview: MBB02070C1509FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1509FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 15ohms 1% Product overview: MBB02070C1509FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1509FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 15R, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6172
Res, 15R, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6172
RES, 15R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 15R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC3625TB-ND 53-MBB02070C1509FC100 84AH6172
Product Name Through Hole Resistors Through-Hole 6w Resistor Res, 15R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial 2.5 mm x 6.5 mm
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers