Vishay Precision Group Through Hole Resistors MBB02070C1508FCT00

Description
1.5 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.5 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3624TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3624TB-ND
Through Hole Resistors BC3624TB-ND
1.5 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.5 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3624CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3624CT-ND
Through Hole Resistors BC3624CT-ND
1.5 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.5 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 4777445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4777445
Through Hole Resistors 4777445
Vishay MBB02070C1508FCT00 Resistor

Vishay MBB02070C1508FCT00 Resistor

Supplier's Site
Through Hole Resistors - 4777445P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4777445P
Through Hole Resistors 4777445P
Vishay MBB02070C1508FCT00 Resistor

Vishay MBB02070C1508FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1667940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667940
Through Hole Resistors 1667940
Vishay MBB02070C1508FCT00 Resistor

Vishay MBB02070C1508FCT00 Resistor

Supplier's Site
Through-Hole 6w Resistor - 53-MBB02070C1508FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C1508FCT00
Through-Hole 6w Resistor 53-MBB02070C1508FCT00
Metal Film Resistors - Through Hole .6w 1.5ohms 1% Product overview: MBB02070C1508FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1508FCT0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 1.5ohms 1% Product overview: MBB02070C1508FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1508FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1R51%, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 33AK3227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R51%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
33AK3227
Res, 1R51%, 0.6W, Axial, Metal Film Rohs Compliant Vishay 33AK3227
RES, 1R51%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1R51%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number BC3624TB-ND 4777445 4777445P 1667940 53-MBB02070C1508FCT00 33AK3227
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 6w Resistor Res, 1R51%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film Thin Film (Chip); Thin Film Thin film Metal Film MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads; Axial ThroughHole ThroughHole 2.5 mm x 6.5 mm
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details