Vishay Precision Group Through Hole Resistors MBB02070C1508FC100

Description
1.5 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.5 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3623TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3623TB-ND
Through Hole Resistors BC3623TB-ND
1.5 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.5 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3623CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3623CT-ND
Through Hole Resistors BC3623CT-ND
1.5 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.5 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 1R5, 1%, 600Mw, Axial, Thin Film; Resistance Vishay - 96Y9369 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
96Y9369
Res, 1R5, 1%, 600Mw, Axial, Thin Film; Resistance Vishay 96Y9369
RES, 1R5, 1%, 600MW, AXIAL, THIN FILM; Resistance:1.5ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

RES, 1R5, 1%, 600MW, AXIAL, THIN FILM; Resistance:1.5ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC3623TB-ND 96Y9369
Product Name Through Hole Resistors Res, 1R5, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leads
Resistance Range 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details