Vishay MBB02070C1503FCT00 Resistor
Vishay MBB02070C1503FCT00 Resistor
Vishay MBB02070C1503FCT00 Resistor
150 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
150 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
RES, 150K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4778555 | 4778555P | 1667975 | BC3620TB-ND | 84AH6169 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 150K, 0.6W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin film | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole; Axial Leads; Axial | ThroughHole | ThroughHole | Axial | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Resistance Range | 150000 ohms | ||||
| Power Rating | 0.6000 watts | 0.6000 watts |