Vishay Precision Group Through Hole Resistors MBB02070C1502FRP00

Description
15 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC15.0KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC15.0KZTR-ND
Through Hole Resistors BC15.0KZTR-ND
15 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

15 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC15.0KZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC15.0KZCT-ND
Through Hole Resistors BC15.0KZCT-ND
15 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

15 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374664-MBB02070C1502FRP00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374664-MBB02070C1502FRP00
Resistors - Through Hole Resistors 1374664-MBB02070C1502FRP00
Win Source Part Number: 1374664-MBB02070C150 2FRP00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MBB/SMA 0207 - Professional Package: Tape & Reel (TR) Product Status: Active Features: Automotive AEC-Q200 Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 15 kOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374664-MBB02070C1502FRP00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MBB/SMA 0207 - Professional
Package: Tape & Reel (TR)
Product Status: Active
Features: Automotive AEC-Q200
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 15 kOhms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Through-Hole 0.6W 15Kohm Resistor - 53-MBB02070C1502FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6W 15Kohm Resistor
53-MBB02070C1502FRP00
Through-Hole 0.6W 15Kohm Resistor 53-MBB02070C1502FRP00
Metal Film Resistors - Through Hole 0.6W 15Kohm 1% 50ppm Product overview: MBB02070C1502FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 15Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 15Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1502FRP0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 0.6W 15Kohm 1% 50ppm Product overview: MBB02070C1502FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 15Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 15Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1502FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistor, 15Kohm, 600Mw, 1%, Full Reel; Resistance Vishay - 84R1524 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 15Kohm, 600Mw, 1%, Full Reel; Resistance Vishay
84R1524
Thin Film Resistor, 15Kohm, 600Mw, 1%, Full Reel; Resistance Vishay 84R1524
THIN FILM RESISTOR, 15KOHM, 600mW, 1%, FULL REEL; Resistance:15kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

THIN FILM RESISTOR, 15KOHM, 600mW, 1%, FULL REEL; Resistance:15kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 15Kohm, 600Mw, 1%; Resistance Vishay - 94C1881 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15Kohm, 600Mw, 1%; Resistance Vishay
94C1881
Metal Film Resistor, 15Kohm, 600Mw, 1%; Resistance Vishay 94C1881
METAL FILM RESISTOR, 15KOHM, 600mW, 1%; Resistance:15kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 15KOHM, 600mW, 1%; Resistance:15kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number BC15.0KZTR-ND 1374664-MBB02070C1502FRP00 53-MBB02070C1502FRP00 84R1524 94C1881
Product Name Through Hole Resistors Resistors - Through Hole Resistors Through-Hole 0.6W 15Kohm Resistor Thin Film Resistor, 15Kohm, 600Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 15Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Metal Film Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details