Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C1502FC100

Description
15 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote
Description
15 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1140191-MBB02070C1502FC100 is a through-hole metal film resistor from the MBB/SMA 0207 series, designed for professional applications. It features a resistance value of 15 kOhms with a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C. The resistor has a rated power dissipation of 0.6W and operates effectively within a temperature range of -55°C to 155°C. It is suitable for use in various fields, including automotive, industrial, telecommunication, and medical equipment. The component is packaged in cut tape or tape and box formats, with a standard package quantity of 1,000 units. The resistor is AEC-Q200 qualified, indicating its reliability for automotive applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1140191-MBB02070C1502FC100 is a through-hole metal film resistor from the MBB/SMA 0207 series, designed for professional applications. It features a resistance value of 15 kOhms with a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C. The resistor has a rated power dissipation of 0.6W and operates effectively within a temperature range of -55°C to 155°C. It is suitable for use in various fields, including automotive, industrial, telecommunication, and medical equipment. The component is packaged in cut tape or tape and box formats, with a standard package quantity of 1,000 units. The resistor is AEC-Q200 qualified, indicating its reliability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3617TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3617TB-ND
Through Hole Resistors BC3617TB-ND
15 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

15 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3617CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3617CT-ND
Through Hole Resistors BC3617CT-ND
15 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

15 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole 6w Resistor - 53-MBB02070C1502FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C1502FC100
Through-Hole 6w Resistor 53-MBB02070C1502FC100
Metal Film Resistors - Through Hole .6w 15Kohms 1% Product overview: MBB02070C1502FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1502FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 15Kohms 1% Product overview: MBB02070C1502FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1502FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1140191-MBB02070C1502FC100
Resistors - Through Hole Resistors 1140191-MBB02070C1502FC100
Win Source Part Number: 1140191-MBB02070C150 2FC100 Category: Resistors>Through Hole Resistors Series: MBB/SMA 0207 - Professional Features: Automotive AEC-Q200 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MBB02070C1502FC100-N D,BC3617CT,BC3617TB

Win Source Part Number: 1140191-MBB02070C1502FC100
Category: Resistors>Through Hole Resistors
Series: MBB/SMA 0207 - Professional
Features: Automotive AEC-Q200
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 15 kOhms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MBB02070C1502FC100-ND,BC3617CT,BC3617TB

Buy Now Datasheet
Res, 15K, 1%, 600Mw, Axial, Thin Film; Resistance Vishay - 96Y9367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
96Y9367
Res, 15K, 1%, 600Mw, Axial, Thin Film; Resistance Vishay 96Y9367
RES, 15K, 1%, 600MW, AXIAL, THIN FILM; Resistance:15kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

RES, 15K, 1%, 600MW, AXIAL, THIN FILM; Resistance:15kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC3617TB-ND 53-MBB02070C1502FC100 1140191-MBB02070C1502FC100 96Y9367
Product Name Through Hole Resistors Through-Hole 6w Resistor Resistors - Through Hole Resistors Res, 15K, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film MetalFilm Thin Film (Chip)
Mounting / Packaging Axial 2.5 mm x 6.5 mm Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details