Vishay MBB02070C1500FCT00 Resistor
Vishay MBB02070C1500FCT00 Resistor
150 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
150 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
RES, 150R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4777732 | 4777732P | BC3614TB-ND | 84AH6166 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 150R, 0.6W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole; Axial Leads; Axial | ThroughHole | Axial | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 150 ohms | 150 ohms | ||
| Power Rating | 0.6000 watts | 0.6000 watts |