Vishay Precision Group Through Hole Resistors MBB02070C1433FRP00

Description
143 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
143 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC143KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC143KZTR-ND
Through Hole Resistors BC143KZTR-ND
143 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

143 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 143Kohm, 600Mw, 1%, Full Reel; Resistance Vishay - 94C1877 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 143Kohm, 600Mw, 1%, Full Reel; Resistance Vishay
94C1877
Metal Film Resistor, 143Kohm, 600Mw, 1%, Full Reel; Resistance Vishay 94C1877
METAL FILM RESISTOR, 143KOHM, 600mW, 1%, FULL REEL; Resistance:143kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Type:General PurposeRoHS Compliant: Yes

METAL FILM RESISTOR, 143KOHM, 600mW, 1%, FULL REEL; Resistance:143kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Type:General PurposeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC143KZTR-ND 94C1877
Product Name Through Hole Resistors Metal Film Resistor, 143Kohm, 600Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers