Res Thin Film 14K Ohm 1% 0.4W ±50ppm/°C Conformal Coated AXL Automotive AEC-Q200 Medical Ammo Product overview: MBB02070C1402FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1402FCT0
14 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Manufacturer: Vishay Beyschlag/Draloric/B
Win Source Part Number: 1325838-MBB02070C140
Category: Resistors>Through Hole Resistors
Packaging: Tape & Box (TB)
Features: Automotive AEC-Q200
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 14 kOhms
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
RoHS Status: ROHS3 Compliant
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-MBB02070C1402FCT00 | MBB02070C1402FCT00-ND | 1325838-MBB02070C1402FCT00 |
| Product Name | Automotive 0.4W Resistor | Through Hole Resistors | Resistors - Through Hole Resistors |
| Technology / Construction | Thin Film | MetalFilm | MetalFilm |
| Resistance Range | 14000 ohms | 14000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.4000 watts | 0.6000 watts | 0.6000 watts |
| Standards and Certifications | RoHS | RoHS |